Wearnes Cambion, Ltd. Terminal, Turret, 2.29Mm, Solder; Insulation Cambion 160-1026-03-01-00

Description
TERMINAL, TURRET, 2.29MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.37mm; Terminal Plating:Silver; Overall Length:9.45mm; Length - Below Flange:3.43mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, 2.29MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.37mm; Terminal Plating:Silver; Overall Length:9.45mm; Length - Below Flange:3.43mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 2.29Mm, Solder; Insulation Cambion - 13F2193 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.29Mm, Solder; Insulation Cambion
13F2193
Terminal, Turret, 2.29Mm, Solder; Insulation Cambion 13F2193
TERMINAL, TURRET, 2.29MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.37mm; Terminal Plating:Silver; Overall Length:9.45mm; Length - Below Flange:3.43mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 2.29MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.37mm; Terminal Plating:Silver; Overall Length:9.45mm; Length - Below Flange:3.43mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 13F2193
Product Name Terminal, Turret, 2.29Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2206.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details