Wearnes Cambion, Ltd. Terminal, Turret, 2.29Mm, Solder; Insulation Cambion 160-1026-02-01-00

Description
TERMINAL, TURRET, 2.29MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.37mm; Terminal Plating:Silver; Overall Length:8.69mm; Length - Below Flange:2.67mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, 2.29MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.37mm; Terminal Plating:Silver; Overall Length:8.69mm; Length - Below Flange:2.67mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 2.29Mm, Solder; Insulation Cambion - 40F6004 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.29Mm, Solder; Insulation Cambion
40F6004
Terminal, Turret, 2.29Mm, Solder; Insulation Cambion 40F6004
TERMINAL, TURRET, 2.29MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.37mm; Terminal Plating:Silver; Overall Length:8.69mm; Length - Below Flange:2.67mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 2.29MM, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.37mm; Terminal Plating:Silver; Overall Length:8.69mm; Length - Below Flange:2.67mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6004
Product Name Terminal, Turret, 2.29Mm, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4120-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details