Wearnes Cambion, Ltd. Terminal, Slotted, Solder; Insulation Cambion 140-2089-02-01-00

Description
TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:6.04mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:6.04mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Slotted, Solder; Insulation Cambion - 40F6056 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Slotted, Solder; Insulation Cambion
40F6056
Terminal, Slotted, Solder; Insulation Cambion 40F6056
TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:6.04mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:6.04mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6056
Product Name Terminal, Slotted, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details