Wearnes Cambion, Ltd. Terminal, Slotted, Solder; Insulation Cambion 140-1025-02-01-00

Description
TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.95mm; Terminal Plating:Silver; Overall Length:12.7mm; Length - Below Flange:2.77mm; Product Range:-; Connector Type:Pin; Contact Material:Brass; Pin Length:0.5"RoHS Compliant: Yes
Description
TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.95mm; Terminal Plating:Silver; Overall Length:12.7mm; Length - Below Flange:2.77mm; Product Range:-; Connector Type:Pin; Contact Material:Brass; Pin Length:0.5"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Slotted, Solder; Insulation Cambion - 40F6003 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Slotted, Solder; Insulation Cambion
40F6003
Terminal, Slotted, Solder; Insulation Cambion 40F6003
TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.95mm; Terminal Plating:Silver; Overall Length:12.7mm; Length - Below Flange:2.77mm; Product Range:-; Connector Type:Pin; Contact Material:Brass; Pin Length:0.5"RoHS Compliant: Yes

TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:2.95mm; Terminal Plating:Silver; Overall Length:12.7mm; Length - Below Flange:2.77mm; Product Range:-; Connector Type:Pin; Contact Material:Brass; Pin Length:0.5"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6003
Product Name Terminal, Slotted, Solder; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details