TERMINAL, SLOTTED, SOLDER; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Silver; Overall Length:6.04mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 13F2190 |
| Product Name | Terminal, Slotted, Solder; Insulation Cambion |
| Terminal Type | Push On Terminal |