Waytek, Inc. WG20-8 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Gray WG20-8

Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-8 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Manufacturer: Waytek Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-8 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Manufacturer: Waytek Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG20-8 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Gray - WG20-8 - Waytek, Inc.
Chanhassen, MN, United States
WG20-8 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Gray
WG20-8
WG20-8 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Gray WG20-8
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG20-8 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Manufacturer: Waytek Standard for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 6 lbs. per 1000' Typical stranding: 10/30 Nominal O.D.: 0.085" (2.13 mm) Custom printing or striping available 60VDC *5,000 foot spool subject to additional shipping charges

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1000', 3000', 5000'*

Drums available. Call 1-800-328-2724 for details!

  • WG20-8 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Manufacturer: Waytek
  • Standard for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 6 lbs. per 1000'
  • Typical stranding: 10/30
  • Nominal O.D.: 0.085" (2.13 mm)
  • Custom printing or striping available
  • 60VDC
  • *5,000 foot spool subject to additional shipping charges
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG20-8
Product Name WG20-8 Automotive Primary Wire, GPT Standard Wall, 20 Ga., Gray
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Cable SC18-2, Clear Jacketed PVC, 18/2 Conductors, 16/30 Stranding - SC18-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
North American 18 AWG
View Details
WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors - WTW16-6 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 6 #
View Details
SGR Battery Cable SGR0-2-250, 1/0 Ga., 250' Spool, Red - SGR0-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details