Waytek, Inc. WG18-6 Automotive Primary Wire, GPT Standard Wall, 18 Ga., Blue WG18-6

Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG18-6 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) *5,000 foot spool subject to additional shipping charges
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG18-6 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) *5,000 foot spool subject to additional shipping charges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG18-6 Automotive Primary Wire, GPT Standard Wall, 18 Ga., Blue - WG18-6 - Waytek, Inc.
Chanhassen, MN, United States
WG18-6 Automotive Primary Wire, GPT Standard Wall, 18 Ga., Blue
WG18-6
WG18-6 Automotive Primary Wire, GPT Standard Wall, 18 Ga., Blue WG18-6
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 3000', 5000'* Drums available. Call 1-800-328-2724 for details! WG18-6 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Smooth jacket surface ideal for pulling through corrugated loom or conduit Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) *5,000 foot spool subject to additional shipping charges

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1000', 3000', 5000'*

Drums available. Call 1-800-328-2724 for details!

  • WG18-6 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Standard for original equipment and replacement automotive applications
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • *5,000 foot spool subject to additional shipping charges
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG18-6
Product Name WG18-6 Automotive Primary Wire, GPT Standard Wall, 18 Ga., Blue
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG12-4 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Yellow - WG12-4 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC4-0-100, 4 Ga., 420/30 Stranding, 100' Box, Black - WC4-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details
WG10-5-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Green - WG10-5-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details