Waytek, Inc. WG18-1-100 Automotive Primary Wire, GPT Standard Wall, 18 Ga., 100FT, Brown WG18-1-100

Description
Image represents jacket color and is not indicative of wire Gauge WG18-1-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for automotive applications, most widely used general purpose wire in the industry Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 8 lbs. per 1000' Typical stranding: 16/30 Nominal O.D.: 0.095" (2.41 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG18-1
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge WG18-1-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for automotive applications, most widely used general purpose wire in the industry Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 8 lbs. per 1000' Typical stranding: 16/30 Nominal O.D.: 0.095" (2.41 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG18-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG18-1-100 Automotive Primary Wire, GPT Standard Wall, 18 Ga., 100FT, Brown - WG18-1-100 - Waytek, Inc.
Chanhassen, MN, United States
WG18-1-100 Automotive Primary Wire, GPT Standard Wall, 18 Ga., 100FT, Brown
WG18-1-100
WG18-1-100 Automotive Primary Wire, GPT Standard Wall, 18 Ga., 100FT, Brown WG18-1-100
Image represents jacket color and is not indicative of wire Gauge WG18-1-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for automotive applications, most widely used general purpose wire in the industry Standard for original equipment and replacement automotive applications Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 8 lbs. per 1000' Typical stranding: 16/30 Nominal O.D.: 0.095" (2.41 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG18-1

Image represents jacket color and is not indicative of wire Gauge

  • WG18-1-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Standard for original equipment and replacement automotive applications
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 8 lbs. per 1000'
  • Typical stranding: 16/30
  • Nominal O.D.: 0.095" (2.41 mm)
  • Custom printing or striping available
  • 60VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG18-1
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG18-1-100
Product Name WG18-1-100 Automotive Primary Wire, GPT Standard Wall, 18 Ga., 100FT, Brown
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC6-2-250, 6 Ga., 266/30 Stranding, 250' Box, Red - WC6-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
WT18-7 Trailer Cable, Stranded Bare Copper, 18-7 Gauge/conductors - WT18-7 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 7 #
View Details
Welding Cable WC00-2-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Red - WC00-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details