Waytek, Inc. Wishbone Molded Connector 37137, 5-Way Male Contacts, 16 Ga., 30 Ft Harness, 48" Ground AT06-3S-RJ120

Description
Wishbone Molded Connector 37137 Category: Trailer Connectors Simplifies wiring and installation time with brown wire already spliced for right and left trail marker 30 Ft. Wishbone Harness - 48" Ground 16 Ga. wire 2-conductor yellow/brown and green/brown wire Pair bonded wire - wires coiled 5-7 inch standard coil size Contacts are .180" diameter Brown wire wishboned to simplify tail/running light installation
Request a Quote
Description
Wishbone Molded Connector 37137 Category: Trailer Connectors Simplifies wiring and installation time with brown wire already spliced for right and left trail marker 30 Ft. Wishbone Harness - 48" Ground 16 Ga. wire 2-conductor yellow/brown and green/brown wire Pair bonded wire - wires coiled 5-7 inch standard coil size Contacts are .180" diameter Brown wire wishboned to simplify tail/running light installation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wishbone Molded Connector 37137, 5-Way Male Contacts, 16 Ga., 30 Ft Harness, 48
Chanhassen, MN, United States
Wishbone Molded Connector 37137, 5-Way Male Contacts, 16 Ga., 30 Ft Harness, 48" Ground
37137
Wishbone Molded Connector 37137, 5-Way Male Contacts, 16 Ga., 30 Ft Harness, 48" Ground 37137
Wishbone Molded Connector 37137 Category: Trailer Connectors Simplifies wiring and installation time with brown wire already spliced for right and left trail marker 30 Ft. Wishbone Harness - 48" Ground 16 Ga. wire 2-conductor yellow/brown and green/brown wire Pair bonded wire - wires coiled 5-7 inch standard coil size Contacts are .180" diameter Brown wire wishboned to simplify tail/running light installation
  • Wishbone Molded Connector 37137
  • Category: Trailer Connectors
  • Simplifies wiring and installation time with brown wire already spliced for right and left trail marker
  • 30 Ft. Wishbone Harness - 48" Ground
  • 16 Ga. wire
  • 2-conductor yellow/brown and green/brown wire
  • Pair bonded wire - wires coiled 5-7 inch standard coil size
  • Contacts are .180" diameter
  • Brown wire wishboned to simplify tail/running light installation
Supplier's Site
Molded Female 5-Way Connector, 16 Ga. GPT Wire, 12
Chanhassen, MN, United States
Molded Female 5-Way Connector, 16 Ga. GPT Wire, 12" Wire Leads
37127
Molded Female 5-Way Connector, 16 Ga. GPT Wire, 12" Wire Leads 37127
Typically used in marine type applications and utility trailers with certain hydraulic surge breakers and/or back-up lights. Molded Female 5 Way Connector Category: Trailer Connectors Will mate to all existing standard 5 flat connectors, and are weather and moisture resistant 12 GPT wires in white, brown, yellow, green, and blue Molded color-coded wire 16 Ga. wire Contacts are .180" diameter GPT wire has PVC jacket SAE J928 Wires are color coded in accordance to popular SAE trailer wiring recommendations Designed to offer an auxiliary electrical line for your towing needs Number of Contacts: 5 Material: Rubber Leads: 12 GPT Wires

Typically used in marine type applications and utility trailers with certain hydraulic surge breakers and/or back-up lights.

  • Molded Female 5 Way Connector
  • Category: Trailer Connectors
  • Will mate to all existing standard 5 flat connectors, and are weather and moisture resistant
  • 12 GPT wires in white, brown, yellow, green, and blue
  • Molded color-coded wire
  • 16 Ga. wire
  • Contacts are .180" diameter
  • GPT wire has PVC jacket
  • SAE J928
  • Wires are color coded in accordance to popular SAE trailer wiring recommendations
  • Designed to offer an auxiliary electrical line for your towing needs
  • Number of Contacts: 5
  • Material: Rubber
  • Leads: 12 GPT Wires
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37137
Product Name Wishbone Molded Connector 37137, 5-Way Male Contacts, 16 Ga., 30 Ft Harness, 48" Ground
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Molded Connector 37009, 1 Contact, GPT 12
Specs
Connector Type Automotive Connector
View Details
Heavy-Duty Connector Socket 37661, 2 Pole, 12-24VDC, 15A - 37661 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details