Waytek, Inc. Molded Connector 37141, 3 Contacts, GXL 12" Wire Loop AL-11-50-0-C

Description
Molded Connector 37141 Category: Trailer Connectors 3-contact molded connector with male and female connectors on each end of the wire 12" GXL wire in green, yellow, brown, and white Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote
Description
Molded Connector 37141 Category: Trailer Connectors 3-contact molded connector with male and female connectors on each end of the wire 12" GXL wire in green, yellow, brown, and white Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molded Connector 37141, 3 Contacts, GXL 12
Chanhassen, MN, United States
Molded Connector 37141, 3 Contacts, GXL 12" Wire Loop
37141
Molded Connector 37141, 3 Contacts, GXL 12" Wire Loop 37141
Molded Connector 37141 Category: Trailer Connectors 3-contact molded connector with male and female connectors on each end of the wire 12" GXL wire in green, yellow, brown, and white Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37141
  • Category: Trailer Connectors
  • 3-contact molded connector with male and female connectors on each end of the wire
  • 12" GXL wire in green, yellow, brown, and white
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37141
Product Name Molded Connector 37141, 3 Contacts, GXL 12" Wire Loop
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products