Waytek, Inc. 30946 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 3/8" Stud Size 7100164270

Description
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30946 Crimp, Solder & Seal Heat Shrink Terminal Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked
Request a Quote Datasheet
Description
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30946 Crimp, Solder & Seal Heat Shrink Terminal Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30946 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 3/8
Chanhassen, MN, United States
30946 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 3/8" Stud Size
30946
30946 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 3/8" Stud Size 30946
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30946 Crimp, Solder & Seal Heat Shrink Terminal Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • 30946 Crimp, Solder & Seal Heat Shrink Terminal
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30946
Product Name 30946 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 3/8" Stud Size
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 16-14 Ga., #10 Stud Size, Vinyl Insulated - 37392 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

Features Insulated
View Details
Ring Terminal, 16-14 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Ring Terminal, 4 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 4 AWG
View Details
Vinyl Insulated Ring 31507, Butted Seam, 16-14 Ga., 1/2
Specs
Terminal Type Butt Terminal; Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Insulated
View Details