Waytek, Inc. Locking Spade Terminal, 12-10 Ga., #6 Stud, Yellow Heat Shrink Brazed Seam 7000132449

Description
Heat Shrink Insulated Locking Spade Terminal Category: Spade Terminals Connector Type: Standard Spade Terminal Color: Yellow Wire Gauge 12-10 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote Datasheet
Description
Heat Shrink Insulated Locking Spade Terminal Category: Spade Terminals Connector Type: Standard Spade Terminal Color: Yellow Wire Gauge 12-10 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Spade Terminal, 12-10 Ga., #6 Stud, Yellow Heat Shrink Brazed Seam - 32923 - Waytek, Inc.
Chanhassen, MN, United States
Locking Spade Terminal, 12-10 Ga., #6 Stud, Yellow Heat Shrink Brazed Seam
32923
Locking Spade Terminal, 12-10 Ga., #6 Stud, Yellow Heat Shrink Brazed Seam 32923
Heat Shrink Insulated Locking Spade Terminal Category: Spade Terminals Connector Type: Standard Spade Terminal Color: Yellow Wire Gauge 12-10 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
  • Heat Shrink Insulated Locking Spade Terminal
  • Category: Spade Terminals
  • Connector Type: Standard Spade Terminal
  • Color: Yellow
  • Wire Gauge 12-10 Ga.
  • Stud Size: #6
  • Insulation: Heat Shrink
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Brazed seam barrel for extra wire grip
  • Spring-like tongue firmly fits around the stud
  • Adhesive-lined polyolefin offers seal resistance to water and salt
  • Crimp and seal
Supplier's Site
Lead Free Sealed Crimp & Solder Ring Terminal, 31945, 16-14 Ga., 5/16
Chanhassen, MN, United States
Lead Free Sealed Crimp & Solder Ring Terminal, 31945, 16-14 Ga., 5/16" Stud Size
31945
Lead Free Sealed Crimp & Solder Ring Terminal, 31945, 16-14 Ga., 5/16" Stud Size 31945
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 31945 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Ring Terminal 31945
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
Supplier's Site Datasheet
30943 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., #10 Stud Size - 30943 - Waytek, Inc.
Chanhassen, MN, United States
30943 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., #10 Stud Size
30943
30943 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., #10 Stud Size 30943
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30943 Crimp, Solder & Seal Heat Shrink Terminal Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Longer neck ensures a strong seal and allows multiple terminals to be stacked

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • 30943 Crimp, Solder & Seal Heat Shrink Terminal
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
Supplier's Site Datasheet
Lead Free Sealed Crimp & Solder Ring Terminal 32943, 12-10 Ga., #10 Stud Size - 32943 - Waytek, Inc.
Chanhassen, MN, United States
Lead Free Sealed Crimp & Solder Ring Terminal 32943, 12-10 Ga., #10 Stud Size
32943
Lead Free Sealed Crimp & Solder Ring Terminal 32943, 12-10 Ga., #10 Stud Size 32943
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Ring Terminal 32943 Category: Ring Terminals Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows multiple terminals to be stacked RoHS Compliant

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Ring Terminal 32943
  • Category: Ring Terminals
  • Lead free solder has lower melt temperature: 280°F (138°C) vs °293F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • Longer neck ensures a strong seal and allows multiple terminals to be stacked
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32923 31945 30943 32943
Product Name Locking Spade Terminal, 12-10 Ga., #6 Stud, Yellow Heat Shrink Brazed Seam Lead Free Sealed Crimp & Solder Ring Terminal, 31945, 16-14 Ga., 5/16" Stud Size 30943 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., #10 Stud Size Lead Free Sealed Crimp & Solder Ring Terminal 32943, 12-10 Ga., #10 Stud Size
Terminal Type Fork Terminal Ring Terminal Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Crimpable Battery Lug 36303, Negative Post, Straight, 2 Ga. - 36303 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details
Crystal Clear Heat Shrink Ring Terminal 31928, 16-14 Ga., #8 Stud, Blue Stripe - 31928 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Heat Shrink Type; Insulated
View Details
Tin-plated Stackable Battery Lug 36372, 3/8 Stud, 2 Ga. - 36372 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details
Tin-plated Stackable Battery Lug 36374, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

> AWG 0 1/0 Gauge
View Details