Waytek, Inc. Ring Terminal 22-18 Ga., 1/4" Stud Size, Vinyl Insulated, Mylar Reel 50041MT

Description
Ring Terminal 22-18 Ga., 1/4" Stud Size, Vinyl Insulated, Mylar Reel Category: Ring Terminals Bare butted seam barrel for extra wire crimp grip Chamfered barrel allows for easy wire insertion Units per Reel: 1,000 Pc Vinyl insulation color coded in industry standard Vinyl insulated terminals feature funnel entry for easy wire insertion
Request a Quote Datasheet
Description
Ring Terminal 22-18 Ga., 1/4" Stud Size, Vinyl Insulated, Mylar Reel Category: Ring Terminals Bare butted seam barrel for extra wire crimp grip Chamfered barrel allows for easy wire insertion Units per Reel: 1,000 Pc Vinyl insulation color coded in industry standard Vinyl insulated terminals feature funnel entry for easy wire insertion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal 22-18 Ga., 1/4
Chanhassen, MN, United States
Ring Terminal 22-18 Ga., 1/4" Stud Size, Vinyl Insulated, Mylar Reel
37400R
Ring Terminal 22-18 Ga., 1/4" Stud Size, Vinyl Insulated, Mylar Reel 37400R
Ring Terminal 22-18 Ga., 1/4" Stud Size, Vinyl Insulated, Mylar Reel Category: Ring Terminals Bare butted seam barrel for extra wire crimp grip Chamfered barrel allows for easy wire insertion Units per Reel: 1,000 Pc Vinyl insulation color coded in industry standard Vinyl insulated terminals feature funnel entry for easy wire insertion
  • Ring Terminal 22-18 Ga., 1/4" Stud Size, Vinyl Insulated, Mylar Reel
  • Category: Ring Terminals
  • Bare butted seam barrel for extra wire crimp grip
  • Chamfered barrel allows for easy wire insertion
  • Units per Reel: 1,000 Pc
  • Vinyl insulation color coded in industry standard
  • Vinyl insulated terminals feature funnel entry for easy wire insertion
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 37400R
Product Name Ring Terminal 22-18 Ga., 1/4" Stud Size, Vinyl Insulated, Mylar Reel
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 22-18 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Tin-plated Stackable Battery Lug 36370, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

North American 6 AWG
View Details
Crimpable Battery Lug 36300, Universal Post, Straight, 6 Ga. - 36300 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details
Ring Terminal, 16-14 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details