Waytek, Inc. Molded Connector 37130, 2 Contacts, Female End, GPT 8" Wire 37130

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molded Connector 37130, 2 Contacts, Female End, GPT 8
Chanhassen, MN, United States
Molded Connector 37130, 2 Contacts, Female End, GPT 8" Wire
37130
Molded Connector 37130, 2 Contacts, Female End, GPT 8" Wire 37130
Molded Connector 37130 Category: Trailer Connectors Brown and red GPT wire leads, 8 long Molded connectors with color coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Gauge wire Contacts are .180" dia. Size GPT wire has a PVC jacket, which is resistant to oil and flame 12VDC / 24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline and most acids
  • Molded Connector 37130
  • Category: Trailer Connectors
  • Brown and red GPT wire leads, 8 long
  • Molded connectors with color coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Gauge wire
  • Contacts are .180" dia. Size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12VDC / 24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline and most acids
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37130
Product Name Molded Connector 37130, 2 Contacts, Female End, GPT 8" Wire
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC - 11070 - Waytek, Inc.
Specs
Connector Type USB
Voltage Rating 12 to 24 volts
View Details
11053 Screw Mount Dual LED USB Socket with Protective Cap, 12/24 VDC, 2.1A Per Port - 11053 - Waytek, Inc.
Specs
Connector Type Automotive Connector; USB
Voltage Rating 12 to 24 volts
View Details
Screw Mount Dual LED USB Socket with Protective Cap, 12/24VDC, 2.4A - 11071 - Waytek, Inc.
Specs
Connector Type Automotive Connector; USB
Voltage Rating 12 to 24 volts
View Details
Dual USB Charger w/ LED, 12/24VDC, 2.1A Per Port - 11025 - Waytek, Inc.
Specs
Connector Type Automotive Connector; USB
Voltage Rating 12 to 24 volts
View Details