Waytek, Inc. Crystal Clear Heat Shrink Ring Terminal 31930, 16-14 Ga., 1/4" Stud, Blue Stripe 31930

Description
Crystal Clear Heat Shrink Ring Terminal 31930 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface tor maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet
Description
Crystal Clear Heat Shrink Ring Terminal 31930 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface tor maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Clear Heat Shrink Ring Terminal 31930, 16-14 Ga., 1/4
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Terminal 31930, 16-14 Ga., 1/4" Stud, Blue Stripe
31930
Crystal Clear Heat Shrink Ring Terminal 31930, 16-14 Ga., 1/4" Stud, Blue Stripe 31930
Crystal Clear Heat Shrink Ring Terminal 31930 Category: Ring Terminals 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal 45-degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface tor maximum contact and allows ring terminal to be stacked Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Ring Terminal 31930
  • Category: Ring Terminals
  • 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45-degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface tor maximum contact and allows ring terminal to be stacked
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31930
Product Name Crystal Clear Heat Shrink Ring Terminal 31930, 16-14 Ga., 1/4" Stud, Blue Stripe
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, 16-14 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 16 to 14 AWG
View Details
Ring Terminal, 6 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Ring Terminal, 4 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 4 AWG
View Details
Ring Terminal, 16-14 Ga., #10 Stud Size, Vinyl Insulated - 37392 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

Features Insulated
View Details