Waytek, Inc. 30938 Crystal Clear Heat Shrink Male Quick Disconnect, 22-18 Ga., Red Stripe 30938

Description
30938 Crystal Clear Heat Shrink Male Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Color-coded stripes identify wire gauge size to be used with connector Color-coded strips also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination
Request a Quote Datasheet
Description
30938 Crystal Clear Heat Shrink Male Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Color-coded stripes identify wire gauge size to be used with connector Color-coded strips also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30938 Crystal Clear Heat Shrink Male Quick Disconnect, 22-18 Ga., Red Stripe - 30938 - Waytek, Inc.
Chanhassen, MN, United States
30938 Crystal Clear Heat Shrink Male Quick Disconnect, 22-18 Ga., Red Stripe
30938
30938 Crystal Clear Heat Shrink Male Quick Disconnect, 22-18 Ga., Red Stripe 30938
30938 Crystal Clear Heat Shrink Male Quick Disconnect Category: Quick Disconnects 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Color-coded stripes identify wire gauge size to be used with connector Color-coded strips also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination
  • 30938 Crystal Clear Heat Shrink Male Quick Disconnect
  • Category: Quick Disconnects
  • 45 degree barrel assures that wire is seated properly and wire is being
  • crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded strips also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30938
Product Name 30938 Crystal Clear Heat Shrink Male Quick Disconnect, 22-18 Ga., Red Stripe
Features Heat Shrink Type; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Tin-plated Stackable Battery Lug 36370, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

North American 6 AWG
View Details
Tin-plated Stackable Battery Lug 36374, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

> AWG 0 1/0 Gauge
View Details
Ring Terminal, 8 Ga., #10 Stud Size, Nylon Insulated - 37319 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Ring Terminal, 22-18 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details