Waytek, Inc. Female Bullet Connector, .157" Tab Width, 22-18 Ga., Nylon 19202-0132

Description
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Male Connector Wire Gauge Range: 22-18 Ga. Insulation Material: Nylon Material: Tin-plated copper
Request a Quote
Description
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Male Connector Wire Gauge Range: 22-18 Ga. Insulation Material: Nylon Material: Tin-plated copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Female Bullet Connector, .157
Chanhassen, MN, United States
Female Bullet Connector, .157" Tab Width, 22-18 Ga., Nylon
31643
Female Bullet Connector, .157" Tab Width, 22-18 Ga., Nylon 31643
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Male Connector Wire Gauge Range: 22-18 Ga. Insulation Material: Nylon Material: Tin-plated copper

Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts.

  • Female Bullet Connector, .157" Tab Width
  • Category: Bullet Connectors
  • Component Type: Male Connector
  • Wire Gauge Range: 22-18 Ga.
  • Insulation Material: Nylon
  • Material: Tin-plated copper
Supplier's Site
Internal Step Down Butt Connector 38050, Vinyl Insulated, 22-18 to 16-14 Ga. - 38050 - Waytek, Inc.
Chanhassen, MN, United States
Internal Step Down Butt Connector 38050, Vinyl Insulated, 22-18 to 16-14 Ga.
38050
Internal Step Down Butt Connector 38050, Vinyl Insulated, 22-18 to 16-14 Ga. 38050
Internal Step Down Butt Connector 38050 Category: Butt Connectors Insulation: Vinyl Insulated Window allows for a sound mechanical crimp Used to connect two different sized wires, internal step down Inside diameter adjusted for different wire gauge
  • Internal Step Down Butt Connector 38050
  • Category: Butt Connectors
  • Insulation: Vinyl Insulated
  • Window allows for a sound mechanical crimp
  • Used to connect two different sized wires, internal step down
  • Inside diameter adjusted for different wire gauge
Supplier's Site
30960 Heat Shrink Butt Connector, Nylon Insulated, 22-18 Ga. - 30960 - Waytek, Inc.
Chanhassen, MN, United States
30960 Heat Shrink Butt Connector, Nylon Insulated, 22-18 Ga.
30960
30960 Heat Shrink Butt Connector, Nylon Insulated, 22-18 Ga. 30960
30960 Heat Shrink Butt Connector Category: Butt Connectors Nylon insulated with polyolefin heat shrink tubing and an adhesives melt liner Crimp on the wire and then shrink the tubing with heat for a secure connection Insulation: Red
  • 30960 Heat Shrink Butt Connector
  • Category: Butt Connectors
  • Nylon insulated with polyolefin heat shrink tubing and an adhesives melt liner
  • Crimp on the wire and then shrink the tubing with heat for a secure connection
  • Insulation: Red
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31643
Product Name Female Bullet Connector, .157" Tab Width, 22-18 Ga., Nylon
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Socket 37661, 2 Pole, 12-24VDC, 15A - 37661 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details