Wayne Products Inc. Electra-Kool™ Blower fan Model 1000A-1PP

Description
Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or vortex tubes! Many thousands have been sold since their inception in 1980.
Description
Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or vortex tubes! Many thousands have been sold since their inception in 1980.

Suppliers

Company
Product
Description
Supplier Links
Electra-Kool™ Blower fan - Model 1000A-1PP - Wayne Products Inc.
Broomall, PA, USA
Electra-Kool™ Blower fan
Model 1000A-1PP
Electra-Kool™ Blower fan Model 1000A-1PP
Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or vortex tubes! Many thousands have been sold since their inception in 1980.

Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or vortex tubes! Many thousands have been sold since their inception in 1980.

Supplier's Site

Technical Specifications

  Wayne Products Inc.
Product Category Fans and Blowers (industrial)
Product Number Model 1000A-1PP
Product Name Electra-Kool™ Blower fan
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Dust
Fan / Blower Diameter 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-63700 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - VFT60-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details