Wayne Kerr Electronics Multifunction Generator WF1973/WF1974

Description
The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of applications. Wide Frequency range: 0.01µHz to 30MHz Output Amplitude range: 0Vp-p to 20Vp-p/open (resolution: 14 bits). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, arbitrary and preinstalled 25 types of parameter-variable waveforms. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. Sequence Function: Flexible Program Output Patterns. Ideal 2-channel mode: Two independent channels, two phases, constant frequency difference, constant frequency ratio, and differential output. 1-channel model and 2-channel model are available.
Description
The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of applications. Wide Frequency range: 0.01µHz to 30MHz Output Amplitude range: 0Vp-p to 20Vp-p/open (resolution: 14 bits). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, arbitrary and preinstalled 25 types of parameter-variable waveforms. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. Sequence Function: Flexible Program Output Patterns. Ideal 2-channel mode: Two independent channels, two phases, constant frequency difference, constant frequency ratio, and differential output. 1-channel model and 2-channel model are available.

Suppliers

Company
Product
Description
Supplier Links
Multifunction Generator - WF1973/WF1974 - Wayne Kerr Electronics
Woburn, MA, USA
Multifunction Generator
WF1973/WF1974
Multifunction Generator WF1973/WF1974
The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of applications. Wide Frequency range: 0.01µHz to 30MHz Output Amplitude range: 0Vp-p to 20Vp-p/open (resolution: 14 bits). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, arbitrary and preinstalled 25 types of parameter-variable waveforms. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. Sequence Function: Flexible Program Output Patterns. Ideal 2-channel mode: Two independent channels, two phases, constant frequency difference, constant frequency ratio, and differential output. 1-channel model and 2-channel model are available.

The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of applications.

  • Wide Frequency range: 0.01µHz to 30MHz
  • Output Amplitude range: 0Vp-p to 20Vp-p/open (resolution: 14 bits).
  • Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, arbitrary and preinstalled 25 types of parameter-variable waveforms.
  • Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep.
  • Sequence Function: Flexible Program Output Patterns.
  • Ideal 2-channel mode: Two independent channels, two phases, constant frequency difference, constant frequency ratio, and differential output.
  • 1-channel model and 2-channel model are available.
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Signal Generators
Product Number WF1973/WF1974
Product Name Multifunction Generator
Device Type Generator
Generator Type Function; Noise; Pulse; Sweep
Form Factor Portable
User Interface Manual Controls; Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Arbitrary Waveform Generators - 1979833 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details