Wayne Kerr Electronics Multifunction Generator WF1947/WF1948

Description
WF1947/WF1948 boast accurate and stable output, an abundance of output waveforms, various oscillation modes for various purposes, outstanding user-friendliness and the flexible generation of waveforms that engineers need. Wide range Frequency: 0.01µHz to 30MHz. Amplitude range: 0Vp-p to 20Vp-p/open (setting resolution: 16 bits). Low noise and Low distortion: Total Harmonic Distortion is 0.04% or less (Sine wave). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, and arbitrary. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. Arbitrary waveforms up to 512 K words can be output. 1-channel model and 2-channel model are available.
Description
WF1947/WF1948 boast accurate and stable output, an abundance of output waveforms, various oscillation modes for various purposes, outstanding user-friendliness and the flexible generation of waveforms that engineers need. Wide range Frequency: 0.01µHz to 30MHz. Amplitude range: 0Vp-p to 20Vp-p/open (setting resolution: 16 bits). Low noise and Low distortion: Total Harmonic Distortion is 0.04% or less (Sine wave). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, and arbitrary. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. Arbitrary waveforms up to 512 K words can be output. 1-channel model and 2-channel model are available.

Suppliers

Company
Product
Description
Supplier Links
Multifunction Generator - WF1947/WF1948 - Wayne Kerr Electronics
Woburn, MA, USA
Multifunction Generator
WF1947/WF1948
Multifunction Generator WF1947/WF1948
WF1947/WF1948 boast accurate and stable output, an abundance of output waveforms, various oscillation modes for various purposes, outstanding user-friendliness and the flexible generation of waveforms that engineers need. Wide range Frequency: 0.01µHz to 30MHz. Amplitude range: 0Vp-p to 20Vp-p/open (setting resolution: 16 bits). Low noise and Low distortion: Total Harmonic Distortion is 0.04% or less (Sine wave). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, and arbitrary. Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep. Arbitrary waveforms up to 512 K words can be output. 1-channel model and 2-channel model are available.

WF1947/WF1948 boast accurate and stable output, an abundance of output waveforms, various oscillation modes for various purposes, outstanding user-friendliness and the flexible generation of waveforms that engineers need.

  • Wide range Frequency: 0.01µHz to 30MHz.
  • Amplitude range: 0Vp-p to 20Vp-p/open (setting resolution: 16 bits).
  • Low noise and Low distortion: Total Harmonic Distortion is 0.04% or less (Sine wave).
  • Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, and arbitrary.
  • Wide Array of Oscillation Mode: continuous, burst/trigger/gate, internal/external modulation, and sweep.
  • Arbitrary waveforms up to 512 K words can be output.
  • 1-channel model and 2-channel model are available.
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Signal Generators
Product Number WF1947/WF1948
Product Name Multifunction Generator
Device Type Generator
Generator Type Function; Noise; Pulse; Sweep
Form Factor Portable
User Interface Manual Controls; Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Arbitrary Waveform Generators - 1978459 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details