Wayne Kerr Electronics DC Power Supply PSH6012

Description
The PSH6012 is a 60 V, 12 A, 720 W dc power supply from Wayne Kerr. Features: 60 V 12 A 720 W Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH6012 is a 60 V, 12 A, 720 W dc power supply.
Datasheet
Description
The PSH6012 is a 60 V, 12 A, 720 W dc power supply from Wayne Kerr. Features: 60 V 12 A 720 W Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH6012 is a 60 V, 12 A, 720 W dc power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSH6012 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSH6012
DC Power Supply PSH6012
The PSH6012 is a 60 V, 12 A, 720 W dc power supply from Wayne Kerr. Features: 60 V 12 A 720 W Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH6012 is a 60 V, 12 A, 720 W dc power supply.

The PSH6012 is a 60 V, 12 A, 720 W dc power supply from Wayne Kerr.

Features:

  • 60 V
  • 12 A
  • 720 W
  • Wide input Voltage Range and High Power Factor
  • High Efficiency
  • Constant Voltage and Constant Current Operation
  • Over Voltage, Over Current and Over Temperature Protection
  • Remote Control
  • Output On/Off Control
  • Self-Test and Software Calibration
  • LCD Display
  • Built-in Buzzer Alarm
  • RS-232 Interface fitted as standard

The Wayne Kerr PSH6012 is a 60 V, 12 A, 720 W dc power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSH6012
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6943-ea-bt-22000-20-3u-32162 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - AFLS2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details