Wayne Kerr Electronics DC Power Supply PSH2050

Description
The PSH2050 is a 20 V, 50 A, 1 kW dc power supply from Wayne Kerr. Features: 20 V 50 A 1 kW Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH2050 is a 20 V, 50 A, 1 kW dc power supply.
Datasheet
Description
The PSH2050 is a 20 V, 50 A, 1 kW dc power supply from Wayne Kerr. Features: 20 V 50 A 1 kW Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH2050 is a 20 V, 50 A, 1 kW dc power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSH2050 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSH2050
DC Power Supply PSH2050
The PSH2050 is a 20 V, 50 A, 1 kW dc power supply from Wayne Kerr. Features: 20 V 50 A 1 kW Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH2050 is a 20 V, 50 A, 1 kW dc power supply.

The PSH2050 is a 20 V, 50 A, 1 kW dc power supply from Wayne Kerr.

Features:

  • 20 V
  • 50 A
  • 1 kW
  • Wide input Voltage Range and High Power Factor
  • High Efficiency
  • Constant Voltage and Constant Current Operation
  • Over Voltage, Over Current and Over Temperature Protection
  • Remote Control
  • Output On/Off Control
  • Self-Test and Software Calibration
  • LCD Display
  • Built-in Buzzer Alarm
  • RS-232 Interface fitted as standard

The Wayne Kerr PSH2050 is a 20 V, 50 A, 1 kW dc power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSH2050
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - 237-2201-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details