Wayne Kerr Electronics DC Power Supply PSH10100

Description
The PSH10100 is a 10 V, 100 A, 1 kW dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH10100 is a 10 V, 100 A, 1 kW dc power supply.
Datasheet
Description
The PSH10100 is a 10 V, 100 A, 1 kW dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH10100 is a 10 V, 100 A, 1 kW dc power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSH10100 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSH10100
DC Power Supply PSH10100
The PSH10100 is a 10 V, 100 A, 1 kW dc power supply from Wayne Kerr. Features: Wide input Voltage Range and High Power Factor High Efficiency Constant Voltage and Constant Current Operation Over Voltage, Over Current and Over Temperature Protection Remote Control Output On/Off Control Self-Test and Software Calibration LCD Display Built-in Buzzer Alarm RS-232 Interface fitted as standard The Wayne Kerr PSH10100 is a 10 V, 100 A, 1 kW dc power supply.

The PSH10100 is a 10 V, 100 A, 1 kW dc power supply from Wayne Kerr.

Features:

  • Wide input Voltage Range and High Power Factor
  • High Efficiency
  • Constant Voltage and Constant Current Operation
  • Over Voltage, Over Current and Over Temperature Protection
  • Remote Control
  • Output On/Off Control
  • Self-Test and Software Calibration
  • LCD Display
  • Built-in Buzzer Alarm
  • RS-232 Interface fitted as standard

The Wayne Kerr PSH10100 is a 10 V, 100 A, 1 kW dc power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSH10100
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details