Wayne Kerr Electronics Digital Lock-in Amplifier LI5630/LI5640

Description
NF¡¯s experienced technique utilizes fully a high speed computing function of digital signal processor, and designs DSP Lock-in Amplifiers for easier operation and cost performance, also with improving high speed and output stability of setting or measurement response. High stability based on digital processing: phase stability 0.01¡ã/¡ãC, Gain stability ¡à100ppm/¡ãC. Measurement from 1mHz: Low speed signal analysis is available like infrared spectrum, temperature response etc.. High speed and smooth response: minimum time constant 10¦ìs, synchronized filter provided and quick response to setting change. Simple and assured operation to sophisticated measurement: Auto function, key allocation, large indicating window, analog meters, and modify dial are provided. Two models lined up: LI5640 (Fulfilled multi-function digital lock-in amplifier)/LI5630 (Simplified and cost-performance).
Description
NF¡¯s experienced technique utilizes fully a high speed computing function of digital signal processor, and designs DSP Lock-in Amplifiers for easier operation and cost performance, also with improving high speed and output stability of setting or measurement response. High stability based on digital processing: phase stability 0.01¡ã/¡ãC, Gain stability ¡à100ppm/¡ãC. Measurement from 1mHz: Low speed signal analysis is available like infrared spectrum, temperature response etc.. High speed and smooth response: minimum time constant 10¦ìs, synchronized filter provided and quick response to setting change. Simple and assured operation to sophisticated measurement: Auto function, key allocation, large indicating window, analog meters, and modify dial are provided. Two models lined up: LI5640 (Fulfilled multi-function digital lock-in amplifier)/LI5630 (Simplified and cost-performance).

Suppliers

Company
Product
Description
Supplier Links
Digital Lock-in Amplifier - LI5630/LI5640 - Wayne Kerr Electronics
Woburn, MA, USA
Digital Lock-in Amplifier
LI5630/LI5640
Digital Lock-in Amplifier LI5630/LI5640
NF¡¯s experienced technique utilizes fully a high speed computing function of digital signal processor, and designs DSP Lock-in Amplifiers for easier operation and cost performance, also with improving high speed and output stability of setting or measurement response. High stability based on digital processing: phase stability 0.01¡ã/¡ãC, Gain stability ¡à100ppm/¡ãC. Measurement from 1mHz: Low speed signal analysis is available like infrared spectrum, temperature response etc.. High speed and smooth response: minimum time constant 10¦ìs, synchronized filter provided and quick response to setting change. Simple and assured operation to sophisticated measurement: Auto function, key allocation, large indicating window, analog meters, and modify dial are provided. Two models lined up: LI5640 (Fulfilled multi-function digital lock-in amplifier)/LI5630 (Simplified and cost-performance).

NF¡¯s experienced technique utilizes fully a high speed computing function of digital signal processor, and designs DSP Lock-in Amplifiers for easier operation and cost performance, also with improving high speed and output stability of setting or measurement response.

  • High stability based on digital processing: phase stability 0.01¡ã/¡ãC, Gain stability ¡À100ppm/¡ãC.
  • Measurement from 1mHz: Low speed signal analysis is available like infrared spectrum, temperature response etc..
  • High speed and smooth response: minimum time constant 10¦Ìs, synchronized filter provided and quick response to setting change.
  • Simple and assured operation to sophisticated measurement: Auto function, key allocation, large indicating window, analog meters, and modify dial are provided.
  • Two models lined up: LI5640 (Fulfilled multi-function digital lock-in amplifier)/LI5630 (Simplified and cost-performance).
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Signal Amplifiers
Product Number LI5630/LI5640
Product Name Digital Lock-in Amplifier
Form Factor Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
User Interface Computer Programmable; Touch Panel
Application General Lab & Industrial
View Details