Wayne Kerr Electronics Current Input Preamplifier LI-76

Description
The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals. Gain: 108(V/A), 106(V/A), 104(V/A), selectable. Max. Output voltage: ¡à 2V (10k¦¸ load). Dimensions: 45mm(W) x 40mm(H) x 105mm(D). Dedicated DC power supply ¡°PS-70A¡± is available accessory.
Description
The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals. Gain: 108(V/A), 106(V/A), 104(V/A), selectable. Max. Output voltage: ¡à 2V (10k¦¸ load). Dimensions: 45mm(W) x 40mm(H) x 105mm(D). Dedicated DC power supply ¡°PS-70A¡± is available accessory.

Suppliers

Company
Product
Description
Supplier Links
Current Input Preamplifier - LI-76 - Wayne Kerr Electronics
Woburn, MA, USA
Current Input Preamplifier
LI-76
Current Input Preamplifier LI-76
The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals. Gain: 108(V/A), 106(V/A), 104(V/A), selectable. Max. Output voltage: ¡à 2V (10k¦¸ load). Dimensions: 45mm(W) x 40mm(H) x 105mm(D). Dedicated DC power supply ¡°PS-70A¡± is available accessory.

The LI-76 is a current-input preamplifier which covers signals from photo-multipliers, PIN diodes and similar sources into voltage signals.

  • Gain: 108(V/A), 106(V/A), 104(V/A), selectable.
  • Max. Output voltage: ¡À 2V (10k¦¸ load).
  • Dimensions: 45mm(W) x 40mm(H) x 105mm(D).
  • Dedicated DC power supply ¡°PS-70A¡± is available accessory.
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Signal Amplifiers
Product Number LI-76
Product Name Current Input Preamplifier
Form Factor Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-08 - Dataforth Corporation
Specs
Form Factor Backpanel
User Interface None
Application General Lab & Industrial
View Details