Wayne Kerr Electronics Frequency Response Analyzer FRA5022

Description
A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5022 supports for measurement frequencies of 0.1 mHz to 100 kHz. Featured wide dynamic range realizes high precise measurement, and also ultra low frequency measurement. With a slim, space-efficient case design and simple operation for ease of use, it is well suited for production lines. Gain accuracy: ±0.05 dB, Phase accuracy: ± 0.3°. Dynamic range: 120dB. Measurement frequency: 0.1mHz to 100kHz. Isolation Voltage: 30Vrms. Shortened measurement time of ultra-low frequencies. Quick switching of settings. Slim case optimal for a rack system. Color LCD display & USB. Data display Software.
Description
A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5022 supports for measurement frequencies of 0.1 mHz to 100 kHz. Featured wide dynamic range realizes high precise measurement, and also ultra low frequency measurement. With a slim, space-efficient case design and simple operation for ease of use, it is well suited for production lines. Gain accuracy: ±0.05 dB, Phase accuracy: ± 0.3°. Dynamic range: 120dB. Measurement frequency: 0.1mHz to 100kHz. Isolation Voltage: 30Vrms. Shortened measurement time of ultra-low frequencies. Quick switching of settings. Slim case optimal for a rack system. Color LCD display & USB. Data display Software.

Suppliers

Company
Product
Description
Supplier Links
Frequency Response Analyzer - FRA5022 - Wayne Kerr Electronics
Woburn, MA, USA
Frequency Response Analyzer
FRA5022
Frequency Response Analyzer FRA5022
A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5022 supports for measurement frequencies of 0.1 mHz to 100 kHz. Featured wide dynamic range realizes high precise measurement, and also ultra low frequency measurement. With a slim, space-efficient case design and simple operation for ease of use, it is well suited for production lines. Gain accuracy: ±0.05 dB, Phase accuracy: ± 0.3°. Dynamic range: 120dB. Measurement frequency: 0.1mHz to 100kHz. Isolation Voltage: 30Vrms. Shortened measurement time of ultra-low frequencies. Quick switching of settings. Slim case optimal for a rack system. Color LCD display & USB. Data display Software.

A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5022 supports for measurement frequencies of 0.1 mHz to 100 kHz. Featured wide dynamic range realizes high precise measurement, and also ultra low frequency measurement. With a slim, space-efficient case design and simple operation for ease of use, it is well suited for production lines.

  • Gain accuracy: ±0.05 dB, Phase accuracy: ± 0.3°.
  • Dynamic range: 120dB.
  • Measurement frequency: 0.1mHz to 100kHz.
  • Isolation Voltage: 30Vrms.
  • Shortened measurement time of ultra-low frequencies.
  • Quick switching of settings.
  • Slim case optimal for a rack system.
  • Color LCD display & USB.
  • Data display Software.
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Spectrum Analyzers and Signal Analyzers
Product Number FRA5022
Product Name Frequency Response Analyzer
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3032X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details