Wayne Kerr Electronics Bipolar DC Power Supply, Built-in Sequential Signal Source BP4620

Description
A Bipolar DC Power supply BP4620, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used for various applications. Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ¡à60V (Can be shifted), ¡à10A (30Ap-p) Wide band: DC to 150kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input
Description
A Bipolar DC Power supply BP4620, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used for various applications. Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ¡à60V (Can be shifted), ¡à10A (30Ap-p) Wide band: DC to 150kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input

Suppliers

Company
Product
Description
Supplier Links
Bipolar DC Power Supply, Built-in Sequential Signal Source - BP4620 - Wayne Kerr Electronics
Woburn, MA, USA
Bipolar DC Power Supply, Built-in Sequential Signal Source
BP4620
Bipolar DC Power Supply, Built-in Sequential Signal Source BP4620
A Bipolar DC Power supply BP4620, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used for various applications. Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ¡à60V (Can be shifted), ¡à10A (30Ap-p) Wide band: DC to 150kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input

A Bipolar DC Power supply BP4620, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used for various applications.

  • Built-in 255-step sequential signal source
  • Voltage/Current output for four quadrants
  • High power : ¡À60V (Can be shifted), ¡À10A (30Ap-p)
  • Wide band: DC to 150kHz (CV)
  • Constant voltage (CV) / Constant current (CC) operation selectable
  • Response calibration function
  • Voltage/Current limiter, measurement display function
  • USB interface and external analogue input
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category DC Power Supplies
Product Number BP4620
Product Name Bipolar DC Power Supply, Built-in Sequential Signal Source
Applications High Current
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / ACDC Bidirectional - hpm1291-tps-bm75053ktit-29874 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Technology Switching Power Supply
DC Output Power 53000 watts
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-150D2 - TDK-Lambda Europe GmbH
Specs
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
Operating Temperature -30 to 60 C (-22 to 140 F)
DC Output Voltage 15.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details