Wayne Kerr Electronics Bipolar DC Power Supply, Built-in Sequential Signal Source BP4610

Description
A Bipolar DC Power supply BP4610, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used for various applications. Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ¡à60V (Can be shifted), ¡à10A (30Ap-p) Wide band: DC to 150kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input
Description
A Bipolar DC Power supply BP4610, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used for various applications. Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ¡à60V (Can be shifted), ¡à10A (30Ap-p) Wide band: DC to 150kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input

Suppliers

Company
Product
Description
Supplier Links
Bipolar DC Power Supply, Built-in Sequential Signal Source - BP4610 - Wayne Kerr Electronics
Woburn, MA, USA
Bipolar DC Power Supply, Built-in Sequential Signal Source
BP4610
Bipolar DC Power Supply, Built-in Sequential Signal Source BP4610
A Bipolar DC Power supply BP4610, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used for various applications. Built-in 255-step sequential signal source Voltage/Current output for four quadrants High power : ¡à60V (Can be shifted), ¡à10A (30Ap-p) Wide band: DC to 150kHz (CV) Constant voltage (CV) / Constant current (CC) operation selectable Response calibration function Voltage/Current limiter, measurement display function USB interface and external analogue input

A Bipolar DC Power supply BP4610, fully equipped specification providing high voltage, high current, high speed, and constant current operation. Sequence function for fully programmable output pattern and bipolar output are good for inductor and capacitance loads and can be used for various applications.

  • Built-in 255-step sequential signal source
  • Voltage/Current output for four quadrants
  • High power : ¡À60V (Can be shifted), ¡À10A (30Ap-p)
  • Wide band: DC to 150kHz (CV)
  • Constant voltage (CV) / Constant current (CC) operation selectable
  • Response calibration function
  • Voltage/Current limiter, measurement display function
  • USB interface and external analogue input
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category DC Power Supplies
Product Number BP4610
Product Name Bipolar DC Power Supply, Built-in Sequential Signal Source
Applications High Current
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-gsh600s-36v-28346 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Output Voltage 36.0 volts
DC Output Power 320 to 600 watts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details