Wayne Kerr Electronics Impedance Analyzer 6505B

Description
The 6505B is an impedance analyzer from Wayne Kerr. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Features: Precise high frequency impedance measurements Characterize components to 120 MHz (65120B) 0.05% basic measurement accuracy Comprehensive measurement functions Easy to use with large TFT touch screen Clear graphic displays Intuitive user interface Fully programmable over GPIB Keyboard and mouse optional control Competitively priced The 6500B series of Precision Impedance Analyzers provide precise and fast testing of devices at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in their class. The accuracy and versatility makes these precision instruments the ideal choice for many different tasks and applications including passive component design, dielectric material testing and resonant frequency characterization. Engineers need to evaluate component characteristics at high frequencies with very high levels of accuracy. The 65120B 120 MHz Precision Impedance Analyzer is therefore ideal for many demanding tasks, combining accuracy and ease of use at an affordable price. If a maximum frequency less than 120 MHz is required, other models are available in this range.
Datasheet
Description
The 6505B is an impedance analyzer from Wayne Kerr. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Features: Precise high frequency impedance measurements Characterize components to 120 MHz (65120B) 0.05% basic measurement accuracy Comprehensive measurement functions Easy to use with large TFT touch screen Clear graphic displays Intuitive user interface Fully programmable over GPIB Keyboard and mouse optional control Competitively priced The 6500B series of Precision Impedance Analyzers provide precise and fast testing of devices at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in their class. The accuracy and versatility makes these precision instruments the ideal choice for many different tasks and applications including passive component design, dielectric material testing and resonant frequency characterization. Engineers need to evaluate component characteristics at high frequencies with very high levels of accuracy. The 65120B 120 MHz Precision Impedance Analyzer is therefore ideal for many demanding tasks, combining accuracy and ease of use at an affordable price. If a maximum frequency less than 120 MHz is required, other models are available in this range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - 6505B - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
6505B
Impedance Analyzer 6505B
The 6505B is an impedance analyzer from Wayne Kerr. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Features: Precise high frequency impedance measurements Characterize components to 120 MHz (65120B) 0.05% basic measurement accuracy Comprehensive measurement functions Easy to use with large TFT touch screen Clear graphic displays Intuitive user interface Fully programmable over GPIB Keyboard and mouse optional control Competitively priced The 6500B series of Precision Impedance Analyzers provide precise and fast testing of devices at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in their class. The accuracy and versatility makes these precision instruments the ideal choice for many different tasks and applications including passive component design, dielectric material testing and resonant frequency characterization. Engineers need to evaluate component characteristics at high frequencies with very high levels of accuracy. The 65120B 120 MHz Precision Impedance Analyzer is therefore ideal for many demanding tasks, combining accuracy and ease of use at an affordable price. If a maximum frequency less than 120 MHz is required, other models are available in this range.

The 6505B is an impedance analyzer from Wayne Kerr. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Features:

  • Precise high frequency impedance measurements
  • Characterize components to 120 MHz (65120B)
  • 0.05% basic measurement accuracy
  • Comprehensive measurement functions
  • Easy to use with large TFT touch screen
  • Clear graphic displays
  • Intuitive user interface
  • Fully programmable over GPIB
  • Keyboard and mouse optional control
  • Competitively priced

The 6500B series of Precision Impedance Analyzers provide precise and fast testing of devices at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in their class.

The accuracy and versatility makes these precision instruments the ideal choice for many different tasks and applications including passive component design, dielectric material testing and resonant frequency characterization.

Engineers need to evaluate component characteristics at high frequencies with very high levels of accuracy. The 65120B 120 MHz Precision Impedance Analyzer is therefore ideal for many demanding tasks, combining accuracy and ease of use at an affordable price. If a maximum frequency less than 120 MHz is required, other models are available in this range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 6505B
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details