Wayne Kerr Electronics Impedance Analyzer 3265A

Description
The 3265A is an impedance analyzer from Wayne Kerr. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: 11V of compliance voltage 20 Hz - 1 MHz 25mA - 25A current in conjunction with 3260A up to 5 units can be connected together to provide 125A Safety interlock to protect operator from back-EMFs Easily rack-mountable with inductance analyzer Due to the level of current involved a ‘safety interlock’ is provided along with a number of internal controls, which automatically switch off the current in the event of a failure. The safety interlock allows a Perspex protective cover or light shield to be used, which on opening off. Measurements can be performed without DC bias current flowing using the Kelvin leads to save re-configuring connections back to the inductance analyzer. It is also possible to use only the high current leads to perform a lower activity 2-terminal measurement with bias current flowing.
Description
The 3265A is an impedance analyzer from Wayne Kerr. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: 11V of compliance voltage 20 Hz - 1 MHz 25mA - 25A current in conjunction with 3260A up to 5 units can be connected together to provide 125A Safety interlock to protect operator from back-EMFs Easily rack-mountable with inductance analyzer Due to the level of current involved a ‘safety interlock’ is provided along with a number of internal controls, which automatically switch off the current in the event of a failure. The safety interlock allows a Perspex protective cover or light shield to be used, which on opening off. Measurements can be performed without DC bias current flowing using the Kelvin leads to save re-configuring connections back to the inductance analyzer. It is also possible to use only the high current leads to perform a lower activity 2-terminal measurement with bias current flowing.

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - 3265A - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
3265A
Impedance Analyzer 3265A
The 3265A is an impedance analyzer from Wayne Kerr. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: 11V of compliance voltage 20 Hz - 1 MHz 25mA - 25A current in conjunction with 3260A up to 5 units can be connected together to provide 125A Safety interlock to protect operator from back-EMFs Easily rack-mountable with inductance analyzer Due to the level of current involved a ‘safety interlock’ is provided along with a number of internal controls, which automatically switch off the current in the event of a failure. The safety interlock allows a Perspex protective cover or light shield to be used, which on opening off. Measurements can be performed without DC bias current flowing using the Kelvin leads to save re-configuring connections back to the inductance analyzer. It is also possible to use only the high current leads to perform a lower activity 2-terminal measurement with bias current flowing.

The 3265A is an impedance analyzer from Wayne Kerr. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Additional Features:

  • 11V of compliance voltage
  • 20 Hz - 1 MHz
  • 25mA - 25A current in conjunction with 3260A
  • up to 5 units can be connected together to provide 125A
  • Safety interlock to protect operator from back-EMFs
  • Easily rack-mountable with inductance analyzer

Due to the level of current involved a ‘safety interlock’ is provided along with a number of internal controls, which automatically switch off the current in the event of a failure. The safety interlock allows a Perspex protective cover or light shield to be used, which on opening off.

Measurements can be performed without DC bias current flowing using the Kelvin leads to save re-configuring connections back to the inductance analyzer. It is also possible to use only the high current leads to perform a lower
activity 2-terminal measurement with bias current flowing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3265A
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details