Wayne Kerr Electronics Precision Magnetics Analyzer 3260B

Description
At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents. The 3260B Precision Magnetics Analyzer can plot any of the measurement functions, such as inductance (L) or impedance (Z), (including secondary term) against frequency, AC drive level or DC bias current. Frequency sweeps within the range 20 Hz to 3 MHz can be selected. There is a choice of either linear or logarithmic frequency displays. 3260B is especially suitable for measuring parameters on telecom transformers. The selected measurement parameter and its secondary value are presented graphically. AC drive levels can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally. Using external 3265B 25 A DC Bias Units bias currents can be set to a maximum of 125 A.
Description
At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents. The 3260B Precision Magnetics Analyzer can plot any of the measurement functions, such as inductance (L) or impedance (Z), (including secondary term) against frequency, AC drive level or DC bias current. Frequency sweeps within the range 20 Hz to 3 MHz can be selected. There is a choice of either linear or logarithmic frequency displays. 3260B is especially suitable for measuring parameters on telecom transformers. The selected measurement parameter and its secondary value are presented graphically. AC drive levels can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally. Using external 3265B 25 A DC Bias Units bias currents can be set to a maximum of 125 A.

Suppliers

Company
Product
Description
Supplier Links
Precision Magnetics Analyzer - 3260B - Wayne Kerr Electronics
Woburn, MA, USA
Precision Magnetics Analyzer
3260B
Precision Magnetics Analyzer 3260B
At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents. The 3260B Precision Magnetics Analyzer can plot any of the measurement functions, such as inductance (L) or impedance (Z), (including secondary term) against frequency, AC drive level or DC bias current. Frequency sweeps within the range 20 Hz to 3 MHz can be selected. There is a choice of either linear or logarithmic frequency displays. 3260B is especially suitable for measuring parameters on telecom transformers. The selected measurement parameter and its secondary value are presented graphically. AC drive levels can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally. Using external 3265B 25 A DC Bias Units bias currents can be set to a maximum of 125 A.

At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents.

The 3260B Precision Magnetics Analyzer can plot any of the measurement functions, such as inductance (L) or impedance (Z), (including secondary term) against frequency, AC drive level or DC bias current.

Frequency sweeps within the range 20 Hz to 3 MHz can be selected. There is a choice of either linear or logarithmic frequency displays.

3260B is especially suitable for measuring parameters on telecom transformers.

The selected measurement parameter and its secondary value are presented graphically. AC drive levels can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally. Using external 3265B 25 A DC Bias Units bias currents can be set to a maximum of 125 A.

Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category LCR Meters
Product Number 3260B
Product Name Precision Magnetics Analyzer
Form Factor Bench top
Display Type Digital
Options & Features Programmable
Output Interface GPIB
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details