Wayne Kerr Electronics Analyzer 3255BQ

Description
The 3255BQ is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Maximum Frequency 1 MHz 0.1% basic accuracy Z, L, C, Rac, ø, Q, D, Rdc & Turns Ratio Internal 1 A DC bias current (option) Up to 125A of DC bias current with 5 x 3265B Bin function (option) Multi-frequency mode Fast measurement speed (up to 20 measurements per second) Straightforward intuitive operation Print test results GPIB control with LabVIEW™ driver The 3255B range of inductance analyzers are able to accurately characterise devices in a clear and simple manner. The inductance analyzers are available in three versions 3255BL (200 kHz), 3255B (500 kHz) and 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally (optional). Using the external 3265B range of DC Bias Units bias currents can be set to a maximum of 125 A.
Datasheet
Description
The 3255BQ is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Maximum Frequency 1 MHz 0.1% basic accuracy Z, L, C, Rac, ø, Q, D, Rdc & Turns Ratio Internal 1 A DC bias current (option) Up to 125A of DC bias current with 5 x 3265B Bin function (option) Multi-frequency mode Fast measurement speed (up to 20 measurements per second) Straightforward intuitive operation Print test results GPIB control with LabVIEW™ driver The 3255B range of inductance analyzers are able to accurately characterise devices in a clear and simple manner. The inductance analyzers are available in three versions 3255BL (200 kHz), 3255B (500 kHz) and 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally (optional). Using the external 3265B range of DC Bias Units bias currents can be set to a maximum of 125 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 3255BQ
The 3255BQ is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Maximum Frequency 1 MHz 0.1% basic accuracy Z, L, C, Rac, ø, Q, D, Rdc & Turns Ratio Internal 1 A DC bias current (option) Up to 125A of DC bias current with 5 x 3265B Bin function (option) Multi-frequency mode Fast measurement speed (up to 20 measurements per second) Straightforward intuitive operation Print test results GPIB control with LabVIEW™ driver The 3255B range of inductance analyzers are able to accurately characterise devices in a clear and simple manner. The inductance analyzers are available in three versions 3255BL (200 kHz), 3255B (500 kHz) and 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally (optional). Using the external 3265B range of DC Bias Units bias currents can be set to a maximum of 125 A.

The 3255BQ is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Maximum Frequency 1 MHz
  • 0.1% basic accuracy
  • Z, L, C, Rac, Ø, Q, D, Rdc & Turns Ratio
  • Internal 1 A DC bias current (option)
  • Up to 125A of DC bias current with 5 x 3265B
  • Bin function (option)
  • Multi-frequency mode
  • Fast measurement speed (up to 20 measurements per second)
  • Straightforward intuitive operation
  • Print test results
  • GPIB control with LabVIEW™ driver

The 3255B range of inductance analyzers are able to accurately characterise devices in a clear and simple manner. The inductance analyzers are available in three versions 3255BL (200 kHz), 3255B (500 kHz) and 3255BQ (1 MHz).

At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents.

The AC drive level can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally (optional). Using the external 3265B range of DC Bias Units bias currents can be set to a maximum of 125 A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3255BQ
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3050X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details