Wayne Kerr Electronics Analyzer 3255B

Description
The 3255B is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Wayne Kerr 3255B Features: Maximum Frequency 500 kHz 0.1% basic accuracy Z, L, C, Rac, ø, Q, D, Rdc & Turns Ratio Internal 1 A DC bias current (option) Up to 125A of DC bias current with 5 x 3265B Modes: Impedance, Multi frequency, Bin handler (optional) DC bias current: 1 mA to 1 A-internal (optional) Interface: GPIB (option) Fast measurement speed (up to 20 measurements per second) Straightforward intuitive operation Print test results GPIB control with LabVIEW™ driver The 3255B range of inductance analyzers are able to accurately characterise devices in a clear and simple manner. The inductance analyzers are available in three versions 3255BL (200 kHz), 3255B (500 kHz) and 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally (optional). Using the external 3265B range of DC Bias Units bias currents can be set to a maximum of 25 A. Printed output of test results Using the parallel Centronics interface the user can directly print all test results for further analysis and archiving. In addition, via the optional GPIB interface, the instrument can be controlled from a PC and results can be read back for analysis and storage. LabVIEW™drivers are available on request or can be downloaded from the web site, www.waynekerrtest.co m, providing a base from which a user can develop a specific test application.
Datasheet
Description
The 3255B is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Wayne Kerr 3255B Features: Maximum Frequency 500 kHz 0.1% basic accuracy Z, L, C, Rac, ø, Q, D, Rdc & Turns Ratio Internal 1 A DC bias current (option) Up to 125A of DC bias current with 5 x 3265B Modes: Impedance, Multi frequency, Bin handler (optional) DC bias current: 1 mA to 1 A-internal (optional) Interface: GPIB (option) Fast measurement speed (up to 20 measurements per second) Straightforward intuitive operation Print test results GPIB control with LabVIEW™ driver The 3255B range of inductance analyzers are able to accurately characterise devices in a clear and simple manner. The inductance analyzers are available in three versions 3255BL (200 kHz), 3255B (500 kHz) and 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally (optional). Using the external 3265B range of DC Bias Units bias currents can be set to a maximum of 25 A. Printed output of test results Using the parallel Centronics interface the user can directly print all test results for further analysis and archiving. In addition, via the optional GPIB interface, the instrument can be controlled from a PC and results can be read back for analysis and storage. LabVIEW™drivers are available on request or can be downloaded from the web site, www.waynekerrtest.co m, providing a base from which a user can develop a specific test application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 3255B
The 3255B is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Wayne Kerr 3255B Features: Maximum Frequency 500 kHz 0.1% basic accuracy Z, L, C, Rac, ø, Q, D, Rdc & Turns Ratio Internal 1 A DC bias current (option) Up to 125A of DC bias current with 5 x 3265B Modes: Impedance, Multi frequency, Bin handler (optional) DC bias current: 1 mA to 1 A-internal (optional) Interface: GPIB (option) Fast measurement speed (up to 20 measurements per second) Straightforward intuitive operation Print test results GPIB control with LabVIEW™ driver The 3255B range of inductance analyzers are able to accurately characterise devices in a clear and simple manner. The inductance analyzers are available in three versions 3255BL (200 kHz), 3255B (500 kHz) and 3255BQ (1 MHz). At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents. The AC drive level can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally (optional). Using the external 3265B range of DC Bias Units bias currents can be set to a maximum of 25 A. Printed output of test results Using the parallel Centronics interface the user can directly print all test results for further analysis and archiving. In addition, via the optional GPIB interface, the instrument can be controlled from a PC and results can be read back for analysis and storage. LabVIEW™drivers are available on request or can be downloaded from the web site, www.waynekerrtest.co m, providing a base from which a user can develop a specific test application.

The 3255B is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Wayne Kerr 3255B Features:

  • Maximum Frequency 500 kHz
  • 0.1% basic accuracy
  • Z, L, C, Rac, Ø, Q, D, Rdc & Turns Ratio
  • Internal 1 A DC bias current (option)
  • Up to 125A of DC bias current with 5 x 3265B
  • Modes: Impedance, Multi frequency, Bin handler (optional)
  • DC bias current: 1 mA to 1 A-internal (optional)
  • Interface: GPIB (option)
  • Fast measurement speed (up to 20 measurements per second)
  • Straightforward intuitive operation
  • Print test results
  • GPIB control with LabVIEW™ driver

The 3255B range of inductance analyzers are able to accurately characterise devices in a clear and simple manner. The inductance analyzers are available in three versions 3255BL (200 kHz), 3255B (500 kHz) and 3255BQ (1 MHz).

At the design stage of component development it is very important to analyse how components performs under different operating conditions. This includes operation over a range of frequencies, AC drive levels or DC bias currents.

The AC drive level can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally (optional). Using the external 3265B range of DC Bias Units bias currents can be set to a maximum of 25 A.

Printed output of test results
Using the parallel Centronics interface the user can directly print all test results for further analysis and archiving.

In addition, via the optional GPIB interface, the instrument can be controlled from a PC and results can be read back for analysis and storage.

LabVIEW™drivers are available on request or can be downloaded from the web site, www.waynekerrtest.com, providing a base from which a user can develop a specific test application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3255B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA5083A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details