Wayne Kerr Electronics Analyzer 3245

Description
The 3245 is a used analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Parameters: L, C, R, D, Q, Z, Angle øRdc Turns Ratio AC-Stimulus Voltage (Programmable): 10 mV - 5V, 1mA - 100mA Other Features: Stimulus Voltage and Current Display DC Current: 1A max. Programmable, 20A x 3220A Bias Unit Frequency (Programmable): 20 to 300 kHz Basic Accuracy: 0.1% Display: 7" Monitor, Parameter 5 digits Controls: Soft-keys plus keypad The unit combines in a single, highly intelligent and interactive benchtop unit, the capability to drive, bias, and measure inductances at a wide range of frequencies up to 300 kHz. Associated series and parallel resistance and capacitances are measured simultaneously, and associated "minor terms" - Q, D, phase angle, ratio, DC resistance, and Z - are automatically computed from this measurement.
Description
The 3245 is a used analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Parameters: L, C, R, D, Q, Z, Angle øRdc Turns Ratio AC-Stimulus Voltage (Programmable): 10 mV - 5V, 1mA - 100mA Other Features: Stimulus Voltage and Current Display DC Current: 1A max. Programmable, 20A x 3220A Bias Unit Frequency (Programmable): 20 to 300 kHz Basic Accuracy: 0.1% Display: 7" Monitor, Parameter 5 digits Controls: Soft-keys plus keypad The unit combines in a single, highly intelligent and interactive benchtop unit, the capability to drive, bias, and measure inductances at a wide range of frequencies up to 300 kHz. Associated series and parallel resistance and capacitances are measured simultaneously, and associated "minor terms" - Q, D, phase angle, ratio, DC resistance, and Z - are automatically computed from this measurement.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 3245
The 3245 is a used analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Parameters: L, C, R, D, Q, Z, Angle øRdc Turns Ratio AC-Stimulus Voltage (Programmable): 10 mV - 5V, 1mA - 100mA Other Features: Stimulus Voltage and Current Display DC Current: 1A max. Programmable, 20A x 3220A Bias Unit Frequency (Programmable): 20 to 300 kHz Basic Accuracy: 0.1% Display: 7" Monitor, Parameter 5 digits Controls: Soft-keys plus keypad The unit combines in a single, highly intelligent and interactive benchtop unit, the capability to drive, bias, and measure inductances at a wide range of frequencies up to 300 kHz. Associated series and parallel resistance and capacitances are measured simultaneously, and associated "minor terms" - Q, D, phase angle, ratio, DC resistance, and Z - are automatically computed from this measurement.

The 3245 is a used analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Parameters: L, C, R, D, Q, Z, Angle ØRdc Turns Ratio
  • AC-Stimulus Voltage (Programmable): 10 mV - 5V, 1mA - 100mA
  • Other Features: Stimulus Voltage and Current Display
  • DC Current: 1A max. Programmable, 20A x 3220A Bias Unit
  • Frequency (Programmable): 20 to 300 kHz
  • Basic Accuracy: 0.1%
  • Display: 7" Monitor, Parameter 5 digits
  • Controls: Soft-keys plus keypad

The unit combines in a single, highly intelligent and interactive benchtop unit, the capability to drive, bias, and measure inductances at a wide range of frequencies up to 300 kHz. Associated series and parallel resistance and capacitances are measured simultaneously, and associated "minor terms" - Q, D, phase angle, ratio, DC resistance, and Z - are automatically computed from this measurement.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3245
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details