Wayne Kerr Electronics Modulation Meter 257/01

Description
The 257/01 is a modulation meter from Wayne Kerr. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: Frequency range 1.5 MHz to 2 GHz Useful indications to 4 GHz LED indication of lock, level set and function Analogue display Incorporates three bandpass filters, a psophometric filter, and a deemphasis network Small, lightweight unit ideal for field use if battery version ordered GPIB version for systems use Simplify the measurement of amplitude and frequency modulation on signals in the range 1.5 MHz to 2 GHz. By eliminating the need to tune a local oscillator and make level adjustments, the 257 speeds up measurements and reduces errors. Patented circuitry ensures that the meter always locks to the strongest signal available ignoring spurious signals and harmonics. The mains only model 257/01 is small and lightweight and is ideal for bench use.
Description
The 257/01 is a modulation meter from Wayne Kerr. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: Frequency range 1.5 MHz to 2 GHz Useful indications to 4 GHz LED indication of lock, level set and function Analogue display Incorporates three bandpass filters, a psophometric filter, and a deemphasis network Small, lightweight unit ideal for field use if battery version ordered GPIB version for systems use Simplify the measurement of amplitude and frequency modulation on signals in the range 1.5 MHz to 2 GHz. By eliminating the need to tune a local oscillator and make level adjustments, the 257 speeds up measurements and reduces errors. Patented circuitry ensures that the meter always locks to the strongest signal available ignoring spurious signals and harmonics. The mains only model 257/01 is small and lightweight and is ideal for bench use.

Suppliers

Company
Product
Description
Supplier Links
Modulation Meter - 257/01 - ValueTronics International, Inc.
Elgin, IL, USA
Modulation Meter
257/01
Modulation Meter 257/01
The 257/01 is a modulation meter from Wayne Kerr. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: Frequency range 1.5 MHz to 2 GHz Useful indications to 4 GHz LED indication of lock, level set and function Analogue display Incorporates three bandpass filters, a psophometric filter, and a deemphasis network Small, lightweight unit ideal for field use if battery version ordered GPIB version for systems use Simplify the measurement of amplitude and frequency modulation on signals in the range 1.5 MHz to 2 GHz. By eliminating the need to tune a local oscillator and make level adjustments, the 257 speeds up measurements and reduces errors. Patented circuitry ensures that the meter always locks to the strongest signal available ignoring spurious signals and harmonics. The mains only model 257/01 is small and lightweight and is ideal for bench use.

The 257/01 is a modulation meter from Wayne Kerr. Modulation meters measure degrees of modulation in a modulated signal.

Additional Features:

  • Frequency range 1.5 MHz to 2 GHz
  • Useful indications to 4 GHz
  • LED indication of lock, level set and function
    Analogue display
  • Incorporates three bandpass filters, a psophometric filter, and a deemphasis network
  • Small, lightweight unit ideal for field use if battery version ordered
  • GPIB version for systems use

Simplify the measurement of amplitude and frequency modulation on signals in the range 1.5 MHz to 2 GHz. By eliminating the need to tune a local oscillator and make level adjustments, the 257 speeds up measurements and reduces errors. Patented circuitry ensures that the meter always locks to the strongest signal available ignoring spurious signals and harmonics. The mains only model 257/01 is small and lightweight and is ideal for bench use.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category S Meters
Product Number 257/01
Product Name Modulation Meter
Unlock Full Specs
to access all available technical data

Similar Products

STEMlab 125-14 4-Input Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 X-Channel System -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details