Wayne Kerr Electronics Analyzer 1J3265BQ

Description
The 1J3265BQ is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: For use with 3260B Testing wound devices under application conditions 25 mA to 5 A, 10A or 20A of DC bias current in 0.025 A steps Up to 11 V DC compliance voltage Applicable for measurement functions L, R, D, Q, Z Wide frequency range of 20 Hz to 3 MHz 0.1% basic accuracy 4 or 2 terminal measurements Up to 5 bias units may be connected in parallel to provide five times the output current Up to 3 MHz and 50A is available when two 3265BQs are used Safety interlock to protect operator from back-EMFs Easily rack-mountable with inductance analyzer
Datasheet
Description
The 1J3265BQ is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: For use with 3260B Testing wound devices under application conditions 25 mA to 5 A, 10A or 20A of DC bias current in 0.025 A steps Up to 11 V DC compliance voltage Applicable for measurement functions L, R, D, Q, Z Wide frequency range of 20 Hz to 3 MHz 0.1% basic accuracy 4 or 2 terminal measurements Up to 5 bias units may be connected in parallel to provide five times the output current Up to 3 MHz and 50A is available when two 3265BQs are used Safety interlock to protect operator from back-EMFs Easily rack-mountable with inductance analyzer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 1J3265BQ
The 1J3265BQ is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: For use with 3260B Testing wound devices under application conditions 25 mA to 5 A, 10A or 20A of DC bias current in 0.025 A steps Up to 11 V DC compliance voltage Applicable for measurement functions L, R, D, Q, Z Wide frequency range of 20 Hz to 3 MHz 0.1% basic accuracy 4 or 2 terminal measurements Up to 5 bias units may be connected in parallel to provide five times the output current Up to 3 MHz and 50A is available when two 3265BQs are used Safety interlock to protect operator from back-EMFs Easily rack-mountable with inductance analyzer

The 1J3265BQ is a new analyzer from Wayne Kerr. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • For use with 3260B
  • Testing wound devices under application conditions
  • 25 mA to 5 A, 10A or 20A of DC bias current in 0.025 A steps
  • Up to 11 V DC compliance voltage
  • Applicable for measurement functions L, R, D, Q, Z
  • Wide frequency range of 20 Hz to 3 MHz
  • 0.1% basic accuracy
  • 4 or 2 terminal measurements
  • Up to 5 bias units may be connected in parallel to provide five times the output current
  • Up to 3 MHz and 50A is available when two 3265BQs are used
  • Safety interlock to protect operator from back-EMFs
  • Easily rack-mountable with inductance analyzer
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 1J3265BQ
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details