WAVEPIA Co., Ltd. RF & MW Power Amplifier WPGM3135020

Description
31 - 35GHz 20W GaN MMIC Bare Die PA
Request a Quote
Description
31 - 35GHz 20W GaN MMIC Bare Die PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPGM3135020 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPGM3135020
RF & MW Power Amplifier WPGM3135020
31 - 35GHz 20W GaN MMIC Bare Die PA

31 - 35GHz 20W GaN MMIC Bare Die PA

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPGM3135020
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - 1373224-BGA9C1MN9E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4400 to 5000 MHz
Minimum Gain 20.5 dB
View Details
5 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details