Wavecrest DTS Corporation Analyzer SIA3000

Description
The SIA3000 is a used analyzer from Wavecrest. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Number of channel cards: 2 Maximum frequency and data rate options: configurable up to 3 GHz / 4.5Gb/s Hardware resolution: 200 fs external inputs and outputs: 3 USB ports (2 on front , 1 on rear), GPIB, 10/100 BaseT Ethernet, RS-232, 10 MHz external output, 10 MHz timebase output The Wavecrest SIA3000 SIGNAL INTEGRITY ANALYZER with the rapid increase of clock speeds and data rates due to the exponential growth in data transmission, test engineers and production managers are coming to grips with a new market reality: If you want to ensure signal integrity, you have to control jitter. That`s exactly why you need the WAVECREST SIA-3000 family of instruments. These powerful new test and measurement solutions simplify jitter analysis and deliver accurate results faster than any other instrument. The Wavecrest SIA-3000 makes first-time users look like seasoned jitter experts. With its integrated display, and intuitive, pushbutton controls, you can launch multiple views of data, switch tools or scroll through windows. Plus, a setup wizard guides you through instrument configuration step-by-step for every test. The Wavecrest SIA-3000 has up to 10 fully parallel channels, and it can test multiple channels for jitter and accuracy at the same time. It provides measurement capabilities you would normally get from an oscilloscope, a bit error rate (BER) tester, a time interval analyzer and a spectrum analyzer. Plus, it has advanced jitter separation capabilities these instruments can t offer.
Description
The SIA3000 is a used analyzer from Wavecrest. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Number of channel cards: 2 Maximum frequency and data rate options: configurable up to 3 GHz / 4.5Gb/s Hardware resolution: 200 fs external inputs and outputs: 3 USB ports (2 on front , 1 on rear), GPIB, 10/100 BaseT Ethernet, RS-232, 10 MHz external output, 10 MHz timebase output The Wavecrest SIA3000 SIGNAL INTEGRITY ANALYZER with the rapid increase of clock speeds and data rates due to the exponential growth in data transmission, test engineers and production managers are coming to grips with a new market reality: If you want to ensure signal integrity, you have to control jitter. That`s exactly why you need the WAVECREST SIA-3000 family of instruments. These powerful new test and measurement solutions simplify jitter analysis and deliver accurate results faster than any other instrument. The Wavecrest SIA-3000 makes first-time users look like seasoned jitter experts. With its integrated display, and intuitive, pushbutton controls, you can launch multiple views of data, switch tools or scroll through windows. Plus, a setup wizard guides you through instrument configuration step-by-step for every test. The Wavecrest SIA-3000 has up to 10 fully parallel channels, and it can test multiple channels for jitter and accuracy at the same time. It provides measurement capabilities you would normally get from an oscilloscope, a bit error rate (BER) tester, a time interval analyzer and a spectrum analyzer. Plus, it has advanced jitter separation capabilities these instruments can t offer.

Suppliers

Company
Product
Description
Supplier Links
Analyzer SIA3000
The SIA3000 is a used analyzer from Wavecrest. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Number of channel cards: 2 Maximum frequency and data rate options: configurable up to 3 GHz / 4.5Gb/s Hardware resolution: 200 fs external inputs and outputs: 3 USB ports (2 on front , 1 on rear), GPIB, 10/100 BaseT Ethernet, RS-232, 10 MHz external output, 10 MHz timebase output The Wavecrest SIA3000 SIGNAL INTEGRITY ANALYZER with the rapid increase of clock speeds and data rates due to the exponential growth in data transmission, test engineers and production managers are coming to grips with a new market reality: If you want to ensure signal integrity, you have to control jitter. That`s exactly why you need the WAVECREST SIA-3000 family of instruments. These powerful new test and measurement solutions simplify jitter analysis and deliver accurate results faster than any other instrument. The Wavecrest SIA-3000 makes first-time users look like seasoned jitter experts. With its integrated display, and intuitive, pushbutton controls, you can launch multiple views of data, switch tools or scroll through windows. Plus, a setup wizard guides you through instrument configuration step-by-step for every test. The Wavecrest SIA-3000 has up to 10 fully parallel channels, and it can test multiple channels for jitter and accuracy at the same time. It provides measurement capabilities you would normally get from an oscilloscope, a bit error rate (BER) tester, a time interval analyzer and a spectrum analyzer. Plus, it has advanced jitter separation capabilities these instruments can t offer.

The SIA3000 is a used analyzer from Wavecrest. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Number of channel cards: 2
  • Maximum frequency and data rate options: configurable up to 3 GHz / 4.5Gb/s
  • Hardware resolution: 200 fs
  • external inputs and outputs: 3 USB ports (2 on front , 1 on rear), GPIB, 10/100 BaseT Ethernet, RS-232, 10 MHz external output, 10 MHz timebase output

The Wavecrest SIA3000 SIGNAL INTEGRITY ANALYZER with the rapid increase of clock speeds and data rates due to the exponential growth in data transmission, test engineers and production managers are coming to grips with a new market reality: If you want to ensure signal integrity, you have to control jitter. That`s exactly why you need the WAVECREST SIA-3000 family of instruments. These powerful new test and measurement solutions simplify jitter analysis and deliver accurate results faster than any other instrument.

The Wavecrest SIA-3000 makes first-time users look like seasoned jitter experts. With its integrated display, and intuitive, pushbutton controls, you can launch multiple views of data, switch tools or scroll through windows. Plus, a setup wizard guides you through instrument configuration step-by-step for every test.
The Wavecrest SIA-3000 has up to 10 fully parallel channels, and it can test multiple channels for jitter and accuracy at the same time. It provides measurement capabilities you would normally get from an oscilloscope, a bit error rate (BER) tester, a time interval analyzer and a spectrum analyzer. Plus, it has advanced jitter separation capabilities these instruments can t offer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SIA3000
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details