Watts 3/8 in. OD x 30 in. Water Closet Riser WPTR06-30

Description
3/8 in. OD x 30 in. Water Closet Riser
Description
3/8 in. OD x 30 in. Water Closet Riser

Suppliers

Company
Product
Description
Supplier Links
3/8 in. OD x 30 in. Water Closet Riser - WPTR06-30 - Watts
North Andover, MA, USA
3/8 in. OD x 30 in. Water Closet Riser
WPTR06-30
3/8 in. OD x 30 in. Water Closet Riser WPTR06-30
3/8 in. OD x 30 in. Water Closet Riser

3/8 in. OD x 30 in. Water Closet Riser

Supplier's Site

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number WPTR06-30
Product Name 3/8 in. OD x 30 in. Water Closet Riser
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Brass Pipe Fittings - 1761029 - RS Components, Ltd.
Specs
Fitting Type Reducer Fitting
View Details
Adapters - 60221 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Red Tee Butt - 5013585 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
View Details