Watts Stubout Elbow - 12 in. - Copper WPSB-E12

Description
3/4 in. CF x 3/4 in. Nom. Stubout Elbow - 12 in. - Copper
Datasheet
Description
3/4 in. CF x 3/4 in. Nom. Stubout Elbow - 12 in. - Copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stubout Elbow - 12 in. - Copper - WPSB-E12 - Watts
North Andover, MA, USA
Stubout Elbow - 12 in. - Copper
WPSB-E12
Stubout Elbow - 12 in. - Copper WPSB-E12
3/4 in. CF x 3/4 in. Nom. Stubout Elbow - 12 in. - Copper

3/4 in. CF x 3/4 in. Nom. Stubout Elbow - 12 in. - Copper

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number WPSB-E12
Product Name Stubout Elbow - 12 in. - Copper
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 2143161 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Glass fibre reinforced pa
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034695 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details