Watts Stubout Elbow with Eared Strap 8 in. WPSB-C

Description
3/8 in. CF x 1/2 in. Nom. Stubout Elbow w/Eared Strap 8 in.
Datasheet
Description
3/8 in. CF x 1/2 in. Nom. Stubout Elbow w/Eared Strap 8 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stubout Elbow with Eared Strap 8 in. - WPSB-C - Watts
North Andover, MA, USA
Stubout Elbow with Eared Strap 8 in.
WPSB-C
Stubout Elbow with Eared Strap 8 in. WPSB-C
3/8 in. CF x 1/2 in. Nom. Stubout Elbow w/Eared Strap 8 in.

3/8 in. CF x 1/2 in. Nom. Stubout Elbow w/Eared Strap 8 in.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number WPSB-C
Product Name Stubout Elbow with Eared Strap 8 in.
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Tee Butt - 5012050 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 5.000 inch (127 mm)
View Details
Fittings - Tees-Wyes-Crosses - 159001618 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details