Watts Stubout Elbow - 8 in. - Copper WPSB-B8

Description
1/2 in. CF x 1/2 in. Nom. Stubout Elbow - 8 in. - Copper
Datasheet
Description
1/2 in. CF x 1/2 in. Nom. Stubout Elbow - 8 in. - Copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stubout Elbow - 8 in. - Copper - WPSB-B8 - Watts
North Andover, MA, USA
Stubout Elbow - 8 in. - Copper
WPSB-B8
Stubout Elbow - 8 in. - Copper WPSB-B8
1/2 in. CF x 1/2 in. Nom. Stubout Elbow - 8 in. - Copper

1/2 in. CF x 1/2 in. Nom. Stubout Elbow - 8 in. - Copper

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number WPSB-B8
Product Name Stubout Elbow - 8 in. - Copper
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Eccn Red Butt - 5037167 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Reducers & Expanders - 61074 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.125 inch (3.17 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200263 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details