Watts 3/8 in. OD x 20 in. Faucet Riser WPFR06-20

Description
3/8 in. OD x 20 in. Faucet Riser
Description
3/8 in. OD x 20 in. Faucet Riser

Suppliers

Company
Product
Description
Supplier Links
3/8 in. OD x 20 in. Faucet Riser - WPFR06-20 - Watts
North Andover, MA, USA
3/8 in. OD x 20 in. Faucet Riser
WPFR06-20
3/8 in. OD x 20 in. Faucet Riser WPFR06-20
3/8 in. OD x 20 in. Faucet Riser

3/8 in. OD x 20 in. Faucet Riser

Supplier's Site

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number WPFR06-20
Product Name 3/8 in. OD x 20 in. Faucet Riser
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Tee Butt - 5012120 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
View Details
Fittings - Saddles - 169110097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 160.00 mm (6.3 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details