Watts Stainless Steel CinchClamps™ WP9S

Description
WP9S-06PB: 3/8 in. CinchClamp™ WP9S-08PB: 1/2 in. CinchClamp™ WP9S-12PB: 3/4 in. CinchClamp™ WP9S-16PB: 1 in. CinchClamp™
Datasheet
Description
WP9S-06PB: 3/8 in. CinchClamp™ WP9S-08PB: 1/2 in. CinchClamp™ WP9S-12PB: 3/4 in. CinchClamp™ WP9S-16PB: 1 in. CinchClamp™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel CinchClamps™ - WP9S - Watts
North Andover, MA, USA
Stainless Steel CinchClamps™
WP9S
Stainless Steel CinchClamps™ WP9S
WP9S-06PB: 3/8 in. CinchClamp™ WP9S-08PB: 1/2 in. CinchClamp™ WP9S-12PB: 3/4 in. CinchClamp™ WP9S-16PB: 1 in. CinchClamp™

WP9S-06PB: 3/8 in. CinchClamp™
WP9S-08PB: 1/2 in. CinchClamp™
WP9S-12PB: 3/4 in. CinchClamp™
WP9S-16PB: 1 in. CinchClamp™

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Hose Clamps and Band Clamps
Product Number WP9S
Product Name Stainless Steel CinchClamps™
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1245657 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 4.72 to 5.91 inch (120 to 150 mm)
View Details
Hose Clamps - HC-15 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 0.9100 inch (23.11 mm)
View Details
Kuri-Clamp™ WGC-CS Series 3 1/16 to 4 in. Size Range Standard Duty Worm Gear Clamp - Stainless Steel Band & Housing with Carbon Steel Screw|Master File - WGC-CS56 - Kuriyama of America, Inc.
Specs
Type Band; WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 3.06 to 4 inch (77.79 to 102 mm)
View Details
Bu-Ord size 15 Gearhead Attaching Clamp - S3815Y-C134 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details