Watts Close Ear (CE) CinchClamp WP9CE

Description
WP9CE-08PB: 1/2 in. CinchClamp™ WP9CE-12PB: 3/4 in. CE CinchClamp™ WP9CE-08: 1/2 in. CE CinchClamp™ WP9CE-12: 3/4 in. CE CinchClamp™
Datasheet
Description
WP9CE-08PB: 1/2 in. CinchClamp™ WP9CE-12PB: 3/4 in. CE CinchClamp™ WP9CE-08: 1/2 in. CE CinchClamp™ WP9CE-12: 3/4 in. CE CinchClamp™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close Ear (CE) CinchClamp - WP9CE - Watts
North Andover, MA, USA
Close Ear (CE) CinchClamp
WP9CE
Close Ear (CE) CinchClamp WP9CE
WP9CE-08PB: 1/2 in. CinchClamp™ WP9CE-12PB: 3/4 in. CE CinchClamp™ WP9CE-08: 1/2 in. CE CinchClamp™ WP9CE-12: 3/4 in. CE CinchClamp™

WP9CE-08PB: 1/2 in. CinchClamp™
WP9CE-12PB: 3/4 in. CE CinchClamp™
WP9CE-08: 1/2 in. CE CinchClamp™
WP9CE-12: 3/4 in. CE CinchClamp™

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Hose Clamps and Band Clamps
Product Number WP9CE
Product Name Close Ear (CE) CinchClamp
Type Ear
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - DW-22 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 1.33 inch (33.78 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
4 3/16 to 5 in. Size Range Zinc Plated Ductile Iron Double Bolt Hose Clamp|Master File - DB525 - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile Iron
Capacity / Jaw Opening 4.19 to 5 inch (106 to 127 mm)
View Details
Hose Clips & Jubilee Clips - 1245696 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 3.86 to 4.06 inch (98 to 103 mm)
View Details