Watts Poly-Alloy CrimpRing™ Tee WP18P-16PB

Description
1 in. CF x 1 in. CF x 1 in. CF - Poly-Alloy
Description
1 in. CF x 1 in. CF x 1 in. CF - Poly-Alloy
Datasheet
Datasheet Summary
Powered by GS/AI

The Poly-Alloy CrimpRing,Ñ¢ Tee, part number WP18P-16PB, is designed for use in both residential and commercial potable water systems. It facilitates directional changes in plumbing configurations and is compatible with Watts WaterPEX® cross-linked polyethylene pipe. The installation requires adherence to Watts' specific guidelines, utilizing either brass or poly-alloy CrimpRing,Ñ¢ fittings with appropriate crimping methods. This product is lead-free, with the wetted surface containing less than 0.25% lead by weight. It meets various industry standards, including ASTM F-877 and F-2159, and is certified by the National Sanitation Foundation (NSF) for compliance with NSF Standards 14 and 61, as well as the Uniform Plumbing Code. The material used is Acudel® engineered thermoplastic resin, ensuring durability and reliability in plumbing applications.

Datasheet Summary
Powered by GS/AI

The Poly-Alloy CrimpRing,Ñ¢ Tee, part number WP18P-16PB, is designed for use in both residential and commercial potable water systems. It facilitates directional changes in plumbing configurations and is compatible with Watts WaterPEX® cross-linked polyethylene pipe. The installation requires adherence to Watts' specific guidelines, utilizing either brass or poly-alloy CrimpRing,Ñ¢ fittings with appropriate crimping methods. This product is lead-free, with the wetted surface containing less than 0.25% lead by weight. It meets various industry standards, including ASTM F-877 and F-2159, and is certified by the National Sanitation Foundation (NSF) for compliance with NSF Standards 14 and 61, as well as the Uniform Plumbing Code. The material used is Acudel® engineered thermoplastic resin, ensuring durability and reliability in plumbing applications.

Suppliers

Company
Product
Description
Supplier Links
Poly-Alloy CrimpRing™ Tee - WP18P-16PB - Watts
North Andover, MA, USA
Poly-Alloy CrimpRing™ Tee
WP18P-16PB
Poly-Alloy CrimpRing™ Tee WP18P-16PB
1 in. CF x 1 in. CF x 1 in. CF - Poly-Alloy

1 in. CF x 1 in. CF x 1 in. CF - Poly-Alloy

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number WP18P-16PB
Product Name Poly-Alloy CrimpRing™ Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032722 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
Carbon Steel Forged Raised Face Threaded Flanges 150# (ANSI B16.56 & ASTM A-105) CSRFTHD Series - CSRFTHD1500400 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection; Tube - Male English Straight Thread
Material Steel; Carbon Steel
English Size 4.000 inch (102 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 50.00 mm (1.97 inch)
View Details