Watts Copper PEX CrimpRings™ WP14C, WP14B

Description
WP14C-06PB: 3/8 in. CrimpRing™ WP14C-08PB: 1/2 in. CrimpRing™ WP14C-12PB: 3/4 in. CrimpRing™ WP14C-16PB: 1 in. CrimpRing™ WP14C-20PB: 1-1/4 in. CrimpRing™ WP14C-24PB: 1-1/2 in. CrimpRing™ WP14B-32PB: 2 in. CrimpRing™
Datasheet
Description
WP14C-06PB: 3/8 in. CrimpRing™ WP14C-08PB: 1/2 in. CrimpRing™ WP14C-12PB: 3/4 in. CrimpRing™ WP14C-16PB: 1 in. CrimpRing™ WP14C-20PB: 1-1/4 in. CrimpRing™ WP14C-24PB: 1-1/2 in. CrimpRing™ WP14B-32PB: 2 in. CrimpRing™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper PEX CrimpRings™ - WP14C, WP14B - Watts
North Andover, MA, USA
Copper PEX CrimpRings™
WP14C, WP14B
Copper PEX CrimpRings™ WP14C, WP14B
WP14C-06PB: 3/8 in. CrimpRing™ WP14C-08PB: 1/2 in. CrimpRing™ WP14C-12PB: 3/4 in. CrimpRing™ WP14C-16PB: 1 in. CrimpRing™ WP14C-20PB: 1-1/4 in. CrimpRing™ WP14C-24PB: 1-1/2 in. CrimpRing™ WP14B-32PB: 2 in. CrimpRing™

WP14C-06PB: 3/8 in. CrimpRing™
WP14C-08PB: 1/2 in. CrimpRing™
WP14C-12PB: 3/4 in. CrimpRing™
WP14C-16PB: 1 in. CrimpRing™
WP14C-20PB: 1-1/4 in. CrimpRing™
WP14C-24PB: 1-1/2 in. CrimpRing™
WP14B-32PB: 2 in. CrimpRing™

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Hose Clamps and Band Clamps
Product Number WP14C, WP14B
Product Name Copper PEX CrimpRings™
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1450263 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel 304
Capacity / Jaw Opening 6.69 to 7.87 inch (170 to 200 mm)
View Details
Hose Clamps - CTB-27 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 1.06 inch (26.8 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Kuri-Clamp™ WGC-CT Series 3 1/4 to 4 1/8 in. Size Range
Specs
Type WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 3.25 to 4.12 inch (82.55 to 105 mm)
View Details