TRITON Series TR30P1 Street Reducing Fittings are used to complete a line size reduction using a standard TRITON fitting. The fittings are manufactured of PE4710 and are compatible with most polyethylene piping materials. (Consult ES-TRPE-Comp for compatibility information.) The fittings are designed to be used with the TRITON TRCU1 Control Unit and TRFWP1 Fusers to complete the connection.
| Watts | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | TR30P1 |
| Product Name | TRITON™ Street Reducer Fittings |
| Fitting Type | Union Fitting; Reducer Fitting |
| Connection Type | Push-to-Connect |
| Material | Polyethylene (PE) |