TRITON Series TR18P1 tee fittings are used to connect three pieces of polyethylene pipe. The fittings are manufactured of PE 4710 and are compatible with most polyethylene piping materials (Consult ES-TRPE-Comp for compatibility information). The fittings are designed to be used with the TRITON TRCU1 Control Unit and TRFWP1 Fusers to complete the connection.
| Watts | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | TR18P1 |
| Product Name | TRITON™ Tee Fittings |
| Fitting Type | Tee Fitting |
| Connection Type | Push-to-Connect |
| Material | Polyethylene (PE) |