Watts HS-SC-STD-10-STEAM-MAX STMAXR-S-ACSC

Description
The 10-inch phosphate scale control filter uses highly effective phosphate to reduce the formation of hardness related scale. The filter will fit all slimline 10-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).
Description
The 10-inch phosphate scale control filter uses highly effective phosphate to reduce the formation of hardness related scale. The filter will fit all slimline 10-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

Suppliers

Company
Product
Description
Supplier Links
HS-SC-STD-10-STEAM-MAX - STMAXR-S-ACSC - Watts
North Andover, MA, USA
HS-SC-STD-10-STEAM-MAX
STMAXR-S-ACSC
HS-SC-STD-10-STEAM-MAX STMAXR-S-ACSC
The 10-inch phosphate scale control filter uses highly effective phosphate to reduce the formation of hardness related scale. The filter will fit all slimline 10-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

The 10-inch phosphate scale control filter uses highly effective phosphate to reduce the formation of hardness related scale. The filter will fit all slimline 10-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number STMAXR-S-ACSC
Product Name HS-SC-STD-10-STEAM-MAX
Unlock Full Specs
to access all available technical data

Similar Products

Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Type Cartridge (optional feature)
Application / Industry Nuclear
Filtration Product Water; Chemical
View Details
Replacement Hydraulic Filter Elements - 296426 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-165-PZK-HH - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details